Carlo Gavazzi G32101112
- 收藏
- 对比
G32101112
401-G32101112
无类别的
--
大陆
立即发货

I/O Modules PT100 3 WIRE 120C MAXIMUM
1最小包装量--
G32101112详情
Carlo Gavazzi G32101112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
4.17
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
87
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
11.6
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
RoHS
Non-Compliant
Manufacturer Part Number
G32101112
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.58
系列
G3210
子类别
I/O Modules
产品类别
I/O Modules
产品类别
I/O Modules
达到SVHC
compliant
G32101112拓展信息







哦! 它是空的。