Carlo Gavazzi G38001036800
- 收藏
- 对比
G38001036800
401-G38001036800
配件
--
大陆
立即发货

Safety Relays DUP DATA LOGGER WITH GSM MODEM
1最小包装量--
G38001036800详情
Carlo Gavazzi G38001036800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
0
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
RoHS
Compliant
系列
G3800
子类别
Relays
产品类别
安全继电器
产品类别
安全继电器
G38001036800拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。