Carlo Gavazzi G38910020230
- 收藏
- 对比
G38910020230详情
Carlo Gavazzi G38910020230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
36
Min. permitted bending radius, moving application/free movement
67
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
8.9
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
卡洛·加瓦齐
Manufacturer
卡洛·加瓦齐
Rohs Code
有
Manufacturer Part Number
G38910020230
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.56
系列
G3891
HTS代码
8542.39.00.01
子类别
Relays
Reach合规守则
compliant
产品类别
安全继电器
产品类别
安全继电器
G38910020230拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。