Carlo Gavazzi G88P156EOO
- 收藏
- 对比
G88P156EOO
401-G88P156EOO
无类别的
--
大陆
立即发货

G88P156EOO datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
G88P156EOO详情
Carlo Gavazzi G88P156EOO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
7.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
55
Min. permitted bending radius, stationary application/permanent installation
30
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G88P156EOO拓展信息







哦! 它是空的。