Carlo Gavazzi GAH9
- 收藏
- 对比
GAH9
401-GAH9
无类别的
--
大陆
立即发货

GAH9 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GAH9详情
Carlo Gavazzi GAH9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
15.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
114
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GAH9拓展信息







哦! 它是空的。