Carlo Gavazzi GCH462A-004A-C
- 收藏
- 对比
GCH462A-004A-C
401-GCH462A-004A-C
无类别的
--
大陆
立即发货

GCH462A-004A-C datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GCH462A-004A-C详情
Carlo Gavazzi GCH462A-004A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
5.1
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
600
Conductor category
Class 5 = flexible
GCH462A-004A-C拓展信息







哦! 它是空的。