Carlo Gavazzi GML6401
- 收藏
- 对比
GML6401
401-GML6401
无类别的
--
大陆
立即发货

GML6401 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GML6401详情
Carlo Gavazzi GML6401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
35
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GML6401拓展信息







哦! 它是空的。