Carlo Gavazzi GPEC132-2034A06
- 收藏
- 对比
GPEC132-2034A06
401-GPEC132-2034A06
无类别的
--
大陆
立即发货

GPEC132-2034A06 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GPEC132-2034A06详情
Carlo Gavazzi GPEC132-2034A06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
15.9
Core identification
Colour
Nominal cross section conductor
95
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
750
Conductor category
Class 5 = flexible
GPEC132-2034A06拓展信息







哦! 它是空的。