Carlo Gavazzi GPS553
- 收藏
- 对比
GPS553
401-GPS553
无类别的
--
大陆
立即发货

GPS553 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GPS553详情
Carlo Gavazzi GPS553重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, stationary application/permanent installation
78
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
0.963
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.9
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GPS553拓展信息







哦! 它是空的。