Carlo Gavazzi GSTD1265PE-330M
- 收藏
- 对比
GSTD1265PE-330M
401-GSTD1265PE-330M
无类别的
--
大陆
立即发货

GSTD1265PE-330M datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GSTD1265PE-330M详情
Carlo Gavazzi GSTD1265PE-330M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
3.8
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
750
Conductor category
Class 5 = flexible
GSTD1265PE-330M拓展信息







哦! 它是空的。