Carlo Gavazzi GT32LS18A
- 收藏
- 对比
GT32LS18A
401-GT32LS18A
配件
--
大陆
立即发货

Thermal Overload for CC9-40 Contactors, 12-18A, Screw Term, Class 20, GT Series
1最小包装量--
GT32LS18A详情
Carlo Gavazzi GT32LS18A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
15.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
114
Min. permitted bending radius, stationary application/permanent installation
61
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
系列
GT32
子类别
Relays
产品类别
工业继电器
产品类别
工业继电器
GT32LS18A拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。