Carlo Gavazzi GT9770A-V1
- 收藏
- 对比
GT9770A-V1
401-GT9770A-V1
无类别的
--
大陆
立即发货

GT9770A-V1 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GT9770A-V1详情
Carlo Gavazzi GT9770A-V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
45
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
50
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
450
Min. permitted bending radius, stationary application/permanent installation
225
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GT9770A-V1拓展信息







哦! 它是空的。