Carlo Gavazzi GTD50WT06
- 收藏
- 对比
GTD50WT06
401-GTD50WT06
无类别的
--
大陆
立即发货

GTD50WT06 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GTD50WT06详情
Carlo Gavazzi GTD50WT06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
9.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
114
Min. permitted bending radius, stationary application/permanent installation
69
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GTD50WT06拓展信息







哦! 它是空的。