Carlo Gavazzi GUS-12091
- 收藏
- 对比
GUS-12091
401-GUS-12091
无类别的
--
大陆
立即发货

GUS-12091 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
GUS-12091详情
Carlo Gavazzi GUS-12091重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
15.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
192
Min. permitted bending radius, stationary application/permanent installation
62
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GUS-12091拓展信息







哦! 它是空的。