Carlo Gavazzi IA18ASF08DCM1
- 收藏
- 对比
IA18ASF08DCM1详情
Carlo Gavazzi IA18ASF08DCM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
AL
RoHS
有
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 40
Explosion safety category for dust
None
Manufacturer Part Number
IA18ASF08DCM1
Manufacturer
Carlo Gavazzi Holding AG
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.78
系列
n/a
注意
-
外壳类型
Multipurpose
知识产权评级
-
达到SVHC
unknown
IA18ASF08DCM1拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。