Carlo Gavazzi IBS04SF15A2NC
- 收藏
- 对比
IBS04SF15A2NC
401-IBS04SF15A2NC
电感器,线圈,扼流圈
--
大陆
立即发货

IND PROX SENS. D4 CABLE SHORT 1,5MM FLUSH NPN NC
1最小包装量--
IBS04SF15A2NC详情
Carlo Gavazzi IBS04SF15A2NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IBS04SF15A2NC
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.8
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Factory Pack QuantityFactory Pack Quantity
1
Brand
卡洛·加瓦齐
系列
IBS04
子类别
Sensors
Reach合规守则
unknown
产品类别
接近传感器
产品类别
接近传感器
IBS04SF15A2NC拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。