Carlo Gavazzi LDI35CFX6006IX
- 收藏
- 对比
LDI35CFX6006IX详情
Carlo Gavazzi LDI35CFX6006IX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
250000
Number of auxiliary contacts as normally closed contact
0
Package Description
,
Manufacturer Part Number
LDI35CFX6006IX
Manufacturer
Carlo Gavazzi Holding AG
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.6
深度
65.5
直径
26
达到SVHC
compliant
LDI35CFX6006IX拓展信息








哦! 它是空的。