Carlo Gavazzi MC36CH2ORM5L
- 收藏
- 对比
MC36CH2ORM5L详情
Carlo Gavazzi MC36CH2ORM5L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-25 - 80
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
None
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
RoHS
Details
系列
MC36
子类别
Sensors
产品类别
Hall Effect / Magnetic Sensors
触点配置
DPST-NO
产品类别
接近传感器
知识产权评级
-
MC36CH2ORM5L拓展信息
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.








哦! 它是空的。