注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥118.13723
10
¥111.450217
100
¥105.141716
500
¥99.190295
1000
¥93.575754
Carlo Gavazzi MC36CM
- 收藏
- 对比
MC36CM
401-MC36CM
配件
--
大陆
立即发货

Sensor Hardware & Accessories MC36CM SAFETY ACTUATOR
--最小包装量--
¥
总价: ¥
MC36CM详情
Carlo Gavazzi MC36CM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
MC36C Compact Safety Magnetic Sensor
Factory Pack QuantityFactory Pack Quantity
1
Ambient temperature
-25 - 80
Material housing
Plastic
Degree of protection (IP)
IP67
SIL according to IEC 61508
None
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
MC36
产品
Actuator
MC36CM拓展信息
















哦! 它是空的。