Carlo Gavazzi MOFR-5AX
- 收藏
- 对比
MOFR-5AX
401-MOFR-5AX
放大器
--
大陆
立即发货

Through-beam for Separate Amplifier - MOFR-5AX
1最小包装量--
MOFR-5AX详情
Carlo Gavazzi MOFR-5AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Strip
Base Product Number
MXD1817
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Type of electric connection
Cable
Ambient temperature
-20 - 60
Material housing
Plastic
Degree of protection (IP)
IP67
系列
*
MOFR-5AX拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。