Carlo Gavazzi PB11CNT15WR
- 收藏
- 对比
PB11CNT15WR详情
Carlo Gavazzi PB11CNT15WR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-032A-6+B058+E213+K465
Manufacturer
ABB
Rated control supply voltage at DC
10 - 30
Suitable for safety functions
有
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Ambient temperature
-25 - 55
Type of electric connection
Cable
Factory Pack QuantityFactory Pack Quantity
1
Brand
卡洛·加瓦齐
Package
Bulk
厂商
Carlo Gavazzi Inc.
Product Status
活跃
系列
PB11
子类别
红外数据通信
产品类别
红外线接收器
PB11CNT15WR拓展信息








哦! 它是空的。