Carlo Gavazzi PC50CND20BAM1
- 收藏
- 对比
PC50CND20BAM1
401-PC50CND20BAM1
光学传感器 - 光电,工业
--
大陆
立即发货

Photoelectric Sensor, Diffuse reflective - PC50CND20BAM1
1最小包装量--
PC50CND20BAM1详情
Carlo Gavazzi PC50CND20BAM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 60
Max. output current
200
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Rated control supply voltage at DC
10 - 30
PC50CND20BAM1拓展信息
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.







哦! 它是空的。