Carlo Gavazzi RCP11003110VDC
- 收藏
- 对比
RCP11003110VDC详情
Carlo Gavazzi RCP11003110VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
3
Degree of protection (IP)
IP40
Voltage type for actuating
DC
Rated control supply voltage at DC
110 - 110
With detachable clamps
无
深度
56
宽度
35.5
高度
35.5
RCP11003110VDC拓展信息
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。