Carlo Gavazzi RMIA4512DC
- 收藏
- 对比
RMIA4512DC详情
Carlo Gavazzi RMIA4512DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
5
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Degree of protection (IP)
IP40
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
深度
36
宽度
21.5
高度
28
RMIA4512DC拓展信息








哦! 它是空的。