Carlo Gavazzi RVFFB3401500F
- 收藏
- 对比
RVFFB3401500F
401-RVFFB3401500F
无类别的
--
大陆
立即发货

Carlo Gavazzi RVFF CG FREQUENTIE REGELAARS - RVFFB3401500F
1最小包装量--
RVFFB3401500F详情
Carlo Gavazzi RVFFB3401500F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Number of digital inputs
6
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
有
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Degree of protection (NEMA)
Other
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
1
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces other
2
Supporting protocol for PROFIsafe
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
有
Number of digital outputs
3
Supporting protocol for MODBUS
有
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
有
With optical interface
无
Supporting protocol for PROFIBUS
有
深度
215
宽度
210
高度
416.5
RVFFB3401500F拓展信息







哦! 它是空的。