Carlo Gavazzi SPDM122401
- 收藏
- 对比
SPDM122401详情
Carlo Gavazzi SPDM122401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
SIL according to IEC 61508
1
Rail mounting possible
有
Voltage type of supply voltage
AC/DC
深度
127.2
宽度
70
高度
124
SPDM122401拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。