Carlo Gavazzi SPPC121501
- 收藏
- 对比
SPPC121501详情
Carlo Gavazzi SPPC121501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC/DC
Rail mounting possible
有
SIL according to IEC 61508
1
Degree of protection (NEMA)
1
Degree of protection (IP)
IP20
Type of electric connection
Screw connection
Modular version
有
深度
194
高度
50
宽度
99
SPPC121501拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。