Carlo Gavazzi SPPC121501F
- 收藏
- 对比
SPPC121501F详情
Carlo Gavazzi SPPC121501F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
SIL according to IEC 61508
1
Rail mounting possible
有
Voltage type of supply voltage
AC/DC
深度
194
宽度
99
高度
50
SPPC121501F拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。