Carlo Gavazzi VMUP2TIWXSEM
- 收藏
- 对比
VMUP2TIWXSEM
401-VMUP2TIWXSEM
无类别的
--
大陆
立即发货

Slave Unit, Analog Input, Dimensions 1-DIN, VMUEM Series
1最小包装量--
VMUP2TIWXSEM详情
Carlo Gavazzi VMUP2TIWXSEM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 225
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
卡洛·加瓦齐
Brand
卡洛·加瓦齐
系列
VMU
子类别
Sensors
产品类别
温度传感器
产品类别
工业温度传感器
VMUP2TIWXSEM拓展信息







哦! 它是空的。