Catalyst Semiconductor 97Q303TNP
- 收藏
- 对比
97Q303TNP
404-97Q303TNP
无类别的
--
大陆
立即发货

97Q303TNP datasheet pdf and Unclassified product details from Catalyst Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
97Q303TNP详情
Catalyst Semiconductor 97Q303TNP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
0个相似型号
97Q303TNP拓展信息







哦! 它是空的。