Catalyst Semiconductor CAT1161JI-30
- 收藏
- 对比
CAT1161JI-30
404-CAT1161JI-30
PMIC - 监控器
--
大陆
立即发货

CAT1161JI-30 datasheet pdf and PMIC - Supervisors product details from Catalyst Semiconductor stock available at utmel
1最小包装量--
CAT1161JI-30详情
Catalyst Semiconductor CAT1161JI-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Package Description
SOP,
Rohs Code
无
Manufacturer Part Number
CAT1161JI-30
Manufacturer
安森美半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.36
Part Package Code
SOIC
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
达到SVHC
compliant
CAT1161JI-30拓展信息
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor
Catalyst Semiconductor







哦! 它是空的。