THEVA216-4LANE详情
CEL THEVA216-4LANE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
THine® V-by-One®HS
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
V-by-One®HS to LVDS
使用的 IC/零件
THCV216
提供的内容
Board(s)
评估套件
有
主要属性
4-Channel (Quad)
RoHS状态
符合RoHS标准
THEVA216-4LANE拓展信息
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)









哦! 它是空的。