CEL (California Eastern Laboratories) UPD5740T6N-E2-A
- 收藏
- 对比
UPD5740T6N-E2-A
414-UPD5740T6N-E2-A
射频放大器
--
大陆
立即发货

UPD5740T6N-E2-A datasheet pdf and RF Amplifiers product details from CEL (California Eastern Laboratories) stock available at utmel
1最小包装量--
UPD5740T6N-E2-A详情
CEL (California Eastern Laboratories) UPD5740T6N-E2-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.37
Package Width
1.5
Package Length
1.5
PCB changed
6
Supplier Package
TSON EP
包装
卷带
零件状态
Obsolete
引脚数量
6
UPD5740T6N-E2-A拓展信息
CEL
CEL
CEL
CEL
CEL (California Eastern Laboratories)
CEL (California Eastern Laboratories)
CEL
CEL
CEL
CEL







哦! 它是空的。