1N4476详情
Central 1N4476重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G2M3SS4-60B20
Approvals
CE, CSA, UL
Manufacturer
ABB
RoHS
Non-Compliant
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
1N4476拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。