BC547BPBFREE详情
Central BC547BPBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Risk Rank
5.57
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Part Life Cycle Code
活跃
Manufacturer
Central Semiconductor Corp
Manufacturer Part Number
BC547BPBFREE
Rohs Code
有
Reflow Temperature-Max (s)
未说明
Package Description
,
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
峰值回流焊温度(摄氏度)
未说明
达到SVHC
compliant
BC547BPBFREE拓展信息








哦! 它是空的。