BZX84C2V7 TR PBFREE详情
Central BZX84C2V7 TR PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
35
Construction type
Standard
Sleeve length
25
RoHS
Details
Brand
Central Semiconductor
Manufacturer
Central Semiconductor
Factory Pack QuantityFactory Pack Quantity
3000
Ir - Maximum Reverse Leakage Current
20 uA
包装
Reel
子类别
Diodes & Rectifiers
产品类别
齐纳二极管
产品类别
齐纳二极管
绝缘的
有
BZX84C2V7 TR PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。