CEP4N6详情
Central CEP4N6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
14.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
60
Min. permitted bending radius, moving application/free movement
187
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
CEP4N6拓展信息








哦! 它是空的。