CJD04N60B详情
Central CJD04N60B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 90
Rated current In
12
Material housing
Plastic
Material of contact surface
Other
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 1.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.14 - 1.5
CJD04N60B拓展信息








哦! 它是空的。