CLL4728TR详情
Central CLL4728TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP2X
Cable entry
Other
Rated permanent current Iu
250
Type of control element
Cover grip
Package
Tape & Reel (TR)
厂商
Central Semiconductor Corp
Product Status
Obsolete
系列
*
CLL4728TR拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。