CMHZ4115 TR PBFREE详情
Central CMHZ4115 TR PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Type of electric connection
压接
Ambient temperature
-40 - 125
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 2.5
Material connector insert
Thermoplastic
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.14 - 2.5
Pollution degree
3
With wire protection
有
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 2.5
Ir - Maximum Reverse Leakage Current
10 nA
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
RoHS
Details
包装
Reel
子类别
Diodes & Rectifiers
产品类别
齐纳二极管
产品类别
齐纳二极管
CMHZ4115 TR PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。