CMHZ4614 TR PBFREE详情
Central CMHZ4614 TR PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
7.6
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.34
Screen over stranding
None
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
30.4
Low smoke according to IEC 61034-2
有
Material outer sheath
Other
Conductor category
Class 5 = flexible
Ir - Maximum Reverse Leakage Current
7.5 uA
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
RoHS
Details
包装
Reel
子类别
Diodes & Rectifiers
产品类别
齐纳二极管
产品类别
齐纳二极管
CMHZ4614 TR PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。