CMHZ4716 TR PBFREE详情
Central CMHZ4716 TR PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-25 - 105
Diameter conductor
1.1
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.9
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
118.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
RoHS
Details
Brand
Central Semiconductor
Manufacturer
Central Semiconductor
Factory Pack QuantityFactory Pack Quantity
3000
Ir - Maximum Reverse Leakage Current
10 nA
包装
Reel
子类别
Diodes & Rectifiers
产品类别
齐纳二极管
产品类别
齐纳二极管
CMHZ4716 TR PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。