CMPTA42 BK详情
Central CMPTA42 BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
CMPTA42 BK拓展信息
CMPTA42 BK详情
Central CMPTA42 BK重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
CMPTA42 BK拓展信息