CR400EL-8详情
Central CR400EL-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Inner lying
Material quality
Other
Model
Plain
长度
152
0个相似型号
CR400EL-8拓展信息
CR400EL-8详情
Central CR400EL-8重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Inner lying
Material quality
Other
Model
Plain
长度
152
CR400EL-8拓展信息