CT0603CS4N7J详情
Central CT0603CS4N7J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
触点镀层
Gold
Contact Materials
Bronze
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
终端
Crimp
连接器类型
Socket
触点样式
Socket
镀层
Gold
导线/电缆种类
Discrete
绝缘直径
1.4 mm
CT0603CS4N7J拓展信息








哦! 它是空的。