CT94-561M详情
Central CT94-561M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
163 - 163
Number of auxiliary contacts as normally open contact
0
Overload release current setting
5.5 - 8
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
8
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
CT94-561M拓展信息








哦! 它是空的。