CTDD1605SF-1205D-1详情
Central CTDD1605SF-1205D-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Diameter conductor
0.52
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
7.1
Specification material outer sheath
Polyethylene (PE)
Screen over stranding element
None
Category
6
Halogen free according to IEC 60754-2
有
Core identification
Colour + rings
Number of stranding elements
8
Nominal cross section conductor
0.21
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
有
NVP value
66
Low smoke according to IEC 61034-2
有
Conductor category
Class 1 = solid
防紫外线
无
CTDD1605SF-1205D-1拓展信息








哦! 它是空的。