CTDD1906S-1209SU-1详情
Central CTDD1906S-1209SU-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP44
Model
Cover
保护措施
None
0个相似型号
CTDD1906S-1209SU-1拓展信息
CTDD1906S-1209SU-1详情
Central CTDD1906S-1209SU-1重要参数规格及、参数值,及相似型号如下:
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP44
Model
Cover
保护措施
None
CTDD1906S-1209SU-1拓展信息