CTIHLP2714F-R22N详情
Central CTIHLP2714F-R22N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
5.516
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
8.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
12
Rated operation power at AC-3, 400 V
5.5
Rated operation current Ie at AC-1, 400 V
22
Rated control supply voltage at DC
36 - 36
CTIHLP2714F-R22N拓展信息








哦! 它是空的。