CTMCC1206MTX160225详情
Central CTMCC1206MTX160225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Thread connection size
None
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
No thread
Approved in combination with protective conduit UR
无
Nominal diameter
34.5
Model
Straight
0个相似型号
CTMCC1206MTX160225拓展信息








哦! 它是空的。